N-channel MOSFET in a D2-PAK package with a 40 V drain-source voltage rating, continuous drain current of 133 A at 25°C, and total power dissipation of 96 W. Junction temperature ranges from -55°C to +175°C. Thermal resistance is 1.56°C/W junction-to-case and 40°C/W junction-to-ambient on a 1 in² FR-4 board. Features split gate trench technology, is halogen-free, meets UL 94 V-0 flammability rating, and is RoHS compliant. Maximum gate-source voltage is ±20 V. On-resistance is 5.0 mΩ at 10 V gate-source voltage and 50 A drain current. Total gate charge is 45.7 nC.
N-CHANNEL MOSFET,D2-PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB3D0N04YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |