The MCB145N15Y-TP is an N-channel MOSFET in a D2-PAK (TO-263) package, designed for high-current switching applications with low switching loss and fast recovery. It has a drain-source voltage rating of 150 V, a continuous drain current of 145 A at 25°C, and a pulsed drain current of 580 A. The device supports single pulse avalanche energy up to 605 mJ and has a thermal resistance of 0.35°C/W junction to case. Its gate threshold voltage ranges from 2.50 to 4.5 V, and drain-source on-resistance is 8.0 mΩ at 10 V gate voltage. The package meets UL 94 V-0 flammability rating and is RoHS compliant. The device operates across a junction temperature range of -55°C to +150°C.
MOSFET N-CHANNEL MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB145N15Y-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |