MCACL1D6N06YL-TP is an N-channel MOSFET in a DFN5060-C package, designed for high-current switching applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 230 A at 25°C, and a pulsed drain current of 920 A. The device features split gate trench technology, with a typical on-resistance of 1.2 mΩ at 10 V gate-source voltage and 1.8 mΩ at 4.5 V. Thermal resistance is 0.6°C/W from junction to case and 55°C/W from junction to ambient on a standard FR-4 board. It operates from -55°C to +150°C junction temperature, meets UL 94 V-0 flammability rating, is halogen-free, and complies with RoHS standards. The part is supplied in tape and reel packaging.
MOSFET N-CH 60 230A DFN5060-C
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACL1D6N06YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |