MCACL1D2N04Y-TP is an N-channel MOSFET using Split Gate Trench technology in a PDFN5060 package, measuring 5.55 mm x 6.35 mm. It has a drain-source voltage rating of 40 V and a continuous drain current of 321 A at 25°C, reducing to 227 A at 100°C. The device supports a pulsed drain current of 1284 A and dissipates up to 230 W. Thermal resistance is 0.65°C/W junction-to-case and 52°C/W junction-to-ambient.
N-CHANNEL MOSFET,PDFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACL1D2N04Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |