The MCACL120N10YA is an N-channel MOSFET using Split Gate Trench technology, packaged in a DFN5060-C case measuring 6.15 mm by 5.55 mm. It has a drain-source voltage rating of 100 V, continuous drain current of 120 A at 25°C, and a maximum power dissipation of 116 W. Thermal resistance from junction to case is 1.08°C/W, and from junction to ambient is 50°C/W on a 1 in² FR-4 board with 2 oz copper. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Operating and storage temperature range is -55°C to +150°C.
MOSFET N-CH 100 120A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACL120N10YA-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |