Micro Commercial Components Corp. FET, MOSFET Arrays MCACD60N04Y-TP

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCACD60N04Y is a dual N-channel MOSFET in a PDFN5060-8D package, designed for high-efficiency power switching applications. It has a drain-source voltage rating of 40 V and continuous drain current ratings of 60 A at 25°C and 42 A at 100°C. The device features split gate trench technology, with a maximum total power dissipation of 50 W and thermal resistance of 60°C/W junction-to-ambient. It meets UL 94 V-0 flammability rating and is RoHS compliant. The operating junction temperature range is -55°C to +175°C. The on-resistance is specified up to 15 mΩ at 10 A drain current and 10 V gate-source voltage.

Datasheet Summary
Powered by GS/AI

The MCACD60N04Y is a dual N-channel MOSFET in a PDFN5060-8D package, designed for high-efficiency power switching applications. It has a drain-source voltage rating of 40 V and continuous drain current ratings of 60 A at 25°C and 42 A at 100°C. The device features split gate trench technology, with a maximum total power dissipation of 50 W and thermal resistance of 60°C/W junction-to-ambient. It meets UL 94 V-0 flammability rating and is RoHS compliant. The operating junction temperature range is -55°C to +175°C. The on-resistance is specified up to 15 mΩ at 10 A drain current and 10 V gate-source voltage.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-MCACD60N04Y-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-MCACD60N04Y-TPTR-ND
FET, MOSFET Arrays 353-MCACD60N04Y-TPTR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCACD60N04Y-TPTR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerLDFN
Unlock Full Specs
to access all available technical data

Similar Products

 - LM25101BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
45 V, 1 A NPN medium power transistors - BC54PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMZA75R027M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
N-Channel MOSFET Transistor - 288-2SK2761 - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
2 suppliers