Dual N- and P-channel MOSFET in a DFN5060-8D package, rated for 100 V drain-source voltage with continuous drain currents of 15.8 A and -7.6 A at 100°C. The device features split gate trench technology, low on-resistance (26 mΩ N-channel, 125 mΩ P-channel at 25°C), and a thermal resistance of 3°C/W from junction to case. It supports operation from -55°C to +150°C, meets UL 94 V-0 flammability rating, and is RoHS compliant. Includes integrated body diodes and is designed for high-speed switching applications.
MOSFET N/P-CH 100V 25A 8DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACD12NP10Y-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |