The MCACD013N04L is a dual N-channel MOSFET in a PDFN5060-8D package measuring 5.15 to 5.55 mm by 5.95 to 6.35 mm, designed for high-efficiency switching applications. It has a drain-source voltage rating of 40 V and a continuous drain current of 30 A at 25°C, dropping to 19 A at 100°C. The device features an ultra-low RDS(on) of 10 to 20 mΩ at 4.5 V gate drive, with a total gate charge of 22 nC. Thermal resistance is 3.5°C/W junction to case and 60°C/W junction to ambient. It supports a pulsed drain current of 120 A and single-pulse avalanche energy of 42 mJ. The operating junction temperature range is -55°C to +175°C. The package is RoHS compliant and halogen-free, with epoxy meeting UL 94 V-0 flammability rating.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACD013N04L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerLDFN |