N-channel MOSFET with 60 V drain-source voltage and 95 A continuous drain current at 25°C, packaged in DFN5060 with dimensions of 6.35 mm × 5.64 mm × 1.20 mm. Thermal resistance is 50°C/W junction-to-ambient and 1.04°C/W junction-to-case. Rated for operation from -55°C to +150°C, with 120 W total power dissipation and 800 mJ avalanche energy. Meets UL 94 V-0 flammability rating and is RoHS compliant. Features split gate trench technology and halogen-free epoxy.
MOSFET N-CH 60 95A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC95N06YB-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |