P-CHANNEL MOSFET, DFN5060 Product overview: MCAC80P06Y-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCAC80P06Y-TP can be used for catalog matching and distributor lookup.
P-Channel 60V 80A 120W (Tj) Surface Mount DFN5060
P-Channel 60V 80A 120W (Tj) Surface Mount DFN5060
P-Channel 60V 80A 120W (Tj) Surface Mount DFN5060
P-CHANNEL MOSFET, DFN5060
P-CHANNEL MOSFET, DFN5060
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCAC80P06Y-TP | 353-MCAC80P06Y-TPDKR-ND | MCAC80P06Y-TP | MCAC80P06Y-TP |
| Product Name | P-Channel MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| PD | 120000 milliwatts | 120000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN |