MCAC7D6N06Y is an N-channel MOSFET using Split Gate Trench technology, packaged in a DFN5060 case measuring 6.35 mm x 5.55 mm. It has a drain-source voltage rating of 60 V, continuous drain current of 66 A at 25°C, and power dissipation of 62.5 W. Thermal resistance is 2°C/W junction to case and 55°C/W junction to ambient. The device operates from -55°C to +150°C with a gate-source voltage range of ±20 V. On-resistance is 5.9 mΩ at 10 V gate drive and 25 A. It meets UL 94 V-0 flammability ratings and is RoHS compliant with halogen-free epoxy. The alphanumeric suffix 'TP' indicates tape and reel packaging, consistent with series variants.
N-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC7D6N06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |