Micro Commercial Components Corp. Single FETs, MOSFETs MCAC60N10Y-TP

Description
N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060
Request a Quote Datasheet
Description
N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCAC60N10Y-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC60N10Y-TPCT-ND
Single FETs, MOSFETs 353-MCAC60N10Y-TPCT-ND
N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060

N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC60N10Y-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC60N10Y-TPTR-ND
Single FETs, MOSFETs 353-MCAC60N10Y-TPTR-ND
N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060

N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC60N10Y-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC60N10Y-TPDKR-ND
Single FETs, MOSFETs 353-MCAC60N10Y-TPDKR-ND
N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060

N-Channel 100V 60A 88W (Tj) Surface Mount DFN5060

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCAC60N10Y-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCAC60N10Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCAC60N10Y-TP
N-CHANNEL MOSFET,DFN5060

N-CHANNEL MOSFET,DFN5060

Supplier's Site
Single FETs, MOSFETs - MCAC60N10Y-TP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCAC60N10Y-TP
Single FETs, MOSFETs MCAC60N10Y-TP
N-CHANNEL MOSFET,DFN5060

N-CHANNEL MOSFET,DFN5060

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-MCAC60N10Y-TPCT-ND MCAC60N10Y-TP MCAC60N10Y-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details