N-channel MOSFET with 100 V drain-source voltage and 150 A continuous drain current at 25°C, designed for high-power switching applications. Housed in a DFN5060 package with dimensions of 6.35 mm × 5.55 mm, it features split gate trench technology and a thermal resistance of 44°C/W junction to ambient. The device supports a maximum junction temperature of 150°C, has a drain-source on-resistance of 3.8 mΩ at 10 V gate-source voltage and 20 A drain current, and is RoHS compliant with a halogen-free, UL 94 V-0 epoxy encapsulation.
MOSFET N-CH 100 150A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC5D0N10YH-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |