Micro Commercial Components Corp. Single FETs, MOSFETs MCAC30N04HE3-TP

Description
MOSFET N-CH 40 30A DFN5060
Request a Quote
Description
MOSFET N-CH 40 30A DFN5060
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCAC30N04HE3 is an AEC-Q101 qualified N-channel MOSFET designed for automotive applications, housed in a DFN5060 package measuring 6.35mm x 5.64mm. It has a drain-source voltage rating of 40V, a continuous drain current of 30A at 25°C case temperature, and a pulsed drain current of 120A. The device exhibits a typical on-resistance of 13.5mΩ at 10A and 10V gate-source voltage, with thermal resistance of 50°C/W junction-to-ambient. It supports a junction temperature range of -55°C to +150°C and is RoHS compliant with a halogen-free, UL 94 V-0 rated epoxy. The part includes a body diode with forward voltage of 0.85V to 1.2V at 18A and reverse recovery characteristics of 14ns and 6nC.

Datasheet Summary
Powered by GS/AI

The MCAC30N04HE3 is an AEC-Q101 qualified N-channel MOSFET designed for automotive applications, housed in a DFN5060 package measuring 6.35mm x 5.64mm. It has a drain-source voltage rating of 40V, a continuous drain current of 30A at 25°C case temperature, and a pulsed drain current of 120A. The device exhibits a typical on-resistance of 13.5mΩ at 10A and 10V gate-source voltage, with thermal resistance of 50°C/W junction-to-ambient. It supports a junction temperature range of -55°C to +150°C and is RoHS compliant with a halogen-free, UL 94 V-0 rated epoxy. The part includes a body diode with forward voltage of 0.85V to 1.2V at 18A and reverse recovery characteristics of 14ns and 6nC.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCAC30N04HE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC30N04HE3-TPTR-ND
Single FETs, MOSFETs 353-MCAC30N04HE3-TPTR-ND
MOSFET N-CH 40 30A DFN5060

MOSFET N-CH 40 30A DFN5060

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCAC30N04HE3-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Latch Transparent 3-ST 4-CH SR-Type 16-Pin SOIC T/R - 815-CD4043BDWR - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details