Micro Commercial Components Corp. Single FETs, MOSFETs MCAC28P06Y-TP

Description
P-Channel 60V 28A 60W Surface Mount DFN5060
Request a Quote Datasheet
Description
P-Channel 60V 28A 60W Surface Mount DFN5060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCAC28P06Y-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC28P06Y-TPCT-ND
Single FETs, MOSFETs 353-MCAC28P06Y-TPCT-ND
P-Channel 60V 28A 60W Surface Mount DFN5060

P-Channel 60V 28A 60W Surface Mount DFN5060

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC28P06Y-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC28P06Y-TPTR-ND
Single FETs, MOSFETs 353-MCAC28P06Y-TPTR-ND
P-Channel 60V 28A 60W Surface Mount DFN5060

P-Channel 60V 28A 60W Surface Mount DFN5060

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC28P06Y-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC28P06Y-TPDKR-ND
Single FETs, MOSFETs 353-MCAC28P06Y-TPDKR-ND
P-Channel 60V 28A 60W Surface Mount DFN5060

P-Channel 60V 28A 60W Surface Mount DFN5060

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350273-MCAC28P06Y-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350273-MCAC28P06Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350273-MCAC28P06Y-TP
Win Source Part Number: 1350273-MCAC28P06Y-T P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 5,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 60W Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: DFN5060 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCAC28P06 Current - Continuous Drain (Id) @ 25°C: 28A Rds On (Max) @ Id, Vgs: 40mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 19.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 30 V

Win Source Part Number: 1350273-MCAC28P06Y-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 5,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 60W
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: DFN5060
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: MCAC28P06
Current - Continuous Drain (Id) @ 25°C: 28A
Rds On (Max) @ Id, Vgs: 40mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 19.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 30 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCAC28P06Y-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCAC28P06Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCAC28P06Y-TP
P-CHANNEL MOSFET, DFN5060

P-CHANNEL MOSFET, DFN5060

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-MCAC28P06Y-TPCT-ND 1350273-MCAC28P06Y-TP MCAC28P06Y-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7207QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
5 suppliers