Micro Commercial Components Corp. Single FETs, MOSFETs MCAC25P10Y-TP

Description
P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060
Request a Quote Datasheet
Description
P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCAC25P10Y-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC25P10Y-TPDKR-ND
Single FETs, MOSFETs 353-MCAC25P10Y-TPDKR-ND
P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060

P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC25P10Y-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC25P10Y-TPTR-ND
Single FETs, MOSFETs 353-MCAC25P10Y-TPTR-ND
P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060

P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC25P10Y-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC25P10Y-TPCT-ND
Single FETs, MOSFETs 353-MCAC25P10Y-TPCT-ND
P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060

P-Channel 100V 25A 88W (Tj) Surface Mount DFN5060

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351500-MCAC25P10Y-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351500-MCAC25P10Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351500-MCAC25P10Y-TP
Win Source Part Number: 1351500-MCAC25P10Y-T P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 5,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 88W (Tj) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: DFN5060 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCAC25P10Y Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 25A Rds On (Max) @ Id, Vgs: 56mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 50 V

Win Source Part Number: 1351500-MCAC25P10Y-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 5,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 88W (Tj)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: DFN5060
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: MCAC25P10Y
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 25A
Rds On (Max) @ Id, Vgs: 56mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 50 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - MCAC25P10Y-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MCAC25P10Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MCAC25P10Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site
Single FETs, MOSFETs - MCAC25P10Y-TP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCAC25P10Y-TP
Single FETs, MOSFETs MCAC25P10Y-TP
P-CHANNEL MOSFET, DFN5060

P-CHANNEL MOSFET, DFN5060

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-MCAC25P10Y-TPDKR-ND 1351500-MCAC25P10Y-TP MCAC25P10Y-TP MCAC25P10Y-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3 8-PowerTDFN
PD 88000 milliwatts 88000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers