MCAC15N15Y-TP is an N-channel MOSFET with a 150 V drain-source voltage rating and a continuous drain current of 15 A at 25°C, housed in a DFN5060 package. It features split gate trench technology, RoHS compliance, and meets UL 94 V-0 flammability requirements. The device has a junction-to-case thermal resistance of 2.5°C/W and an operating junction temperature range of -55°C to +150°C. Maximum total power dissipation is 50 W, with a pulsed drain current of 60 A and single-pulse avalanche energy of 4.4 mJ. The gate-source voltage is rated to ±20 V, and the on-resistance ranges from 52 to 80 mΩ at 10 V gate drive. All specifications are consistent with the MCAC15N15Y series.
MOSFET N-CH 150 15A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC15N15Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |