MCAC120N04Y-TP is an N-channel MOSFET using Split Gate Trench technology, packaged in a DFN5060 format measuring 6.35 mm x 5.65 mm. It has a drain-source voltage rating of 40 V, a continuous drain current of 120 A at 25°C and 85 A at 100°C, and a maximum total power dissipation of 83 W. The device features a low drain-source on-resistance of 8.0 mΩ maximum at VGS = 6 V and ID = 20 A, with a gate threshold voltage range of 2 to 4 V. Junction temperature range extends from -55°C to +175°C, with thermal resistance of 1.8°C/W junction-to-case and 50°C/W junction-to-ambient.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC120N04Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |