N-channel MOSFET for high-current switching applications in a DFN5060 package measuring 6.35mm x 5.64mm. It features a drain-source voltage rating of 40V, continuous drain current of 100A at 25°C, and a maximum junction temperature of 150°C. The device has a thermal resistance of 1.56°C/W junction to case, a gate threshold voltage range of 1-2V, and a typical on-resistance of 1.8-2.3mΩ at 4.5V gate drive. It meets UL 94 V-0 flammability rating, is RoHS compliant, halogen-free, and moisture sensitive level 1. The part is supplied in tape and reel packaging with 5,000 pieces per reel.
MOSFET N-CH 40 100A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC10H04Y-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |