P-channel MOSFET in a DFN5060 package for switching applications, with a drain-source voltage rating of -150 V and a continuous drain current of -15.8 A at 100°C. The device features a maximum junction temperature of +150°C, a thermal resistance of 50°C/W from junction to ambient, and 0.66°C/W from junction to case. It meets UL 94 V-0 flammability rating, is RoHS compliant, and halogen-free. The gate threshold voltage ranges from -1.0 V to -2.5 V, and the RDS(on) is 105 mΩ at -10 V gate-source voltage and -15 A drain current. Total gate charge is 49.2 nC, and it has a single pulse avalanche energy of 225 mJ.
P-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC105P15YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |