N-channel MOSFET for surface-mount applications, packaged in DFN5060, rated for 100 V drain-source voltage and continuous drain current of 100 A at 25°C case temperature, with a maximum junction temperature of 150°C. Thermal resistance is 52°C/W junction to ambient and 40°C/W junction to case. On-resistance is 4.6 mΩ at 10 V gate-source voltage and 20 A drain current. AEC-Q101 qualified and RoHS compliant. Includes a body diode with 100 A continuous current rating and 125 nC total gate charge. Moisture sensitivity level 1, halogen-free, and epoxy meets UL 94 V-0.
MOSFET N-CH 100 100A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC100N10YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |