P-channel MOSFET in a DFN5060 package, rated for -60 V drain-source voltage and -20 V gate-source voltage, with a continuous drain current of -74 A at 25°C and -52 A at 100°C. It has a maximum power dissipation of 150 W, a junction-to-ambient thermal resistance of 55°C/W, and operates from -55°C to +175°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Total gate charge is 112 nC, with on-resistance ranging from 10 mΩ to 22 mΩ depending on gate voltage and current. It features a body diode with a forward voltage of -1.2 V at -35 A and reverse recovery time of 28.4 ns.
P-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC013P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |