Micro Commercial Components Corp. -8V 100MA Voltage Regulator IC MC79L08BP-AP

Description
IC REG LINEAR -8V 100MA TO92 Product overview: MC79L08BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L08BP-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -8V 100MA TO92 Product overview: MC79L08BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L08BP-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-8V 100MA Voltage Regulator IC
776-MC79L08BP-AP
-8V 100MA Voltage Regulator IC 776-MC79L08BP-AP
IC REG LINEAR -8V 100MA TO92 Product overview: MC79L08BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L08BP-AP can be used for catalog matching and distributor lookup.

IC REG LINEAR -8V 100MA TO92 Product overview: MC79L08BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L08BP-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L08BP-AP - 118898-MC79L08BP-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L08BP-AP
118898-MC79L08BP-AP
PMIC - PMIC - Voltage Regulators - Linear - MC79L08BP-AP 118898-MC79L08BP-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 118898-MC79L08BP-AP Packaging: AMMO PACKAGE Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -8V Operating Supply Current: 6mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 118898-MC79L08BP-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -8V
Operating Supply Current: 6mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L08BP-APMSTB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L08BP-APMSTB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L08BP-APMSTB-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L08BP-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L08BP-AP
PMIC - Voltage Regulators - Linear MC79L08BP-AP
IC REG LINEAR -8V 100MA TO92

IC REG LINEAR -8V 100MA TO92

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L08BP-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L08BP-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L08BP-AP
IC REG LINEAR -8V 100MA TO92

IC REG LINEAR -8V 100MA TO92

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L08BP-AP
Linear Voltage Regulators MC79L08BP-AP
Linear Voltage Regulators Negative 30V +75C

Linear Voltage Regulators Negative 30V +75C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC79L08BP-AP 118898-MC79L08BP-AP MC79L08BP-APMSTB-ND MC79L08BP-AP MC79L08BP-AP MC79L08BP-AP
Product Name -8V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L08BP-AP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Cut Tape (CT) TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Output Voltage -8 volts 8 volts -8 volts -8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN -30 volts -30 volts -30 volts
Unlock Full Specs
to access all available technical data