The MC79L06F-TP is a three-terminal low current negative voltage regulator designed for applications requiring a fixed output voltage of -6V. It supports a maximum output current of 100mA and operates with an input voltage range of -8.5V to -20V. The device features internal thermal overload protection and short circuit current limiting, ensuring reliable operation under various conditions. This regulator is housed in a SOT-89 package and does not require external components for operation, simplifying circuit design. It has a moisture sensitivity level of 1 and is compliant with RoHS standards, making it suitable for environmentally conscious applications. The typical quiescent current is 6mA, and it offers a power supply rejection ratio (PSRR) of 71dB at 120Hz, indicating good performance in filtering out noise from the power supply. Engineers may find this part useful for projects that require a compact, efficient negative voltage regulation solution with built-in protection features.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89
IC REG LINEAR -6V 100MA SOT89 Product overview: MC79L06F-TP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -6V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L06F-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 044570-MC79L06F-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L06
Output Voltage: -6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -6V
Operating Supply Current: 6mA
PSRR: 71dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC79L06FTR7; MC79L06FTR; MC79L06F;
Introduction Date: August 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC REG LINEAR -6V 100MA SOT89
IC REG LINEAR -6V 100MA SOT89
Linear Voltage Regulators Negative 30V +75C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L06F-TPMSDKR-ND | 776-MC79L06F-TP | 044570-MC79L06F-TP | MC79L06F-TP | MC79L06F-TP | MC79L06F-TP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -6V 100MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79L06F-TP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89 | |||
| Special Features | Over Temperature, Short Circuit |