IC REG LINEAR -5V 100MA SOT89 Product overview: MC79L05F-TP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05F-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1220292-MC79L05F-TP
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L05F
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 71dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: SOT-89
Voltage Input MAX: -30V
Alternative Parts (Cross-Reference): NJM79L05UA; L79L05ABU; ;
Introduction Date: August 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89
IC REG LINEAR -5V 100MA SOT89
IC REG LINEAR -5V 100MA SOT89
IC REG LINEAR -5V 100MA SOT89
Linear Voltage Regulators Negative 30V +75C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC79L05F-TP | 1220292-MC79L05F-TP | MC79L05F-TPMSDKR-ND | MC79L05F-TP | MC79L05F-TP | MC79L05F-TP | MC79L05F-TP |
| Product Name | -5V 100MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79L05F-TP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | |||
| Output Voltage | -5 volts | 5 volts | -5 volts | -5 volts | -5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | -30 volts | -30 volts | -30 volts |