Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220AB
IC REG LINEAR -6V 1A TO220
IC REG LINEAR -6V 1A TO220
Linear Voltage Regulators Negative - 35V +125C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7906CT-BPMS-ND | MC7906CT-BP | MC7906CT-BP | MC7906CT-BP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | |||
| Special Features | Over Temperature, Short Circuit |