Micro Commercial Components Corp. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M05CDT-TP

Description
IC REG LINEAR 5V 500MA DPAK
Request a Quote Datasheet
Description
IC REG LINEAR 5V 500MA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 353-MC78M05CDT-TP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
353-MC78M05CDT-TP-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 353-MC78M05CDT-TP-ND
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1372376-MC78M05CDT-TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1372376-MC78M05CDT-TP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1372376-MC78M05CDT-TP
Win Source Part Number: 1372376-MC78M05CDT-T P Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: 0°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Mounting Type: Surface Mount HTSUS: 8542.39.0001 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 5V Voltage Dropout (Max): 2.5V @ 350mA Current - Output: 500mA Current - Quiescent (Iq): 6 mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Win Source Part Number: 1372376-MC78M05CDT-TP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 0°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 2.5V @ 350mA
Current - Output: 500mA
Current - Quiescent (Iq): 6 mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-MC78M05CDT-TP
Voltage Regulator IC 776-MC78M05CDT-TP
Interface Product overview: MC78M05CDT-TP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M05CDT-TP can be used for catalog matching and distributor lookup.

Interface Product overview: MC78M05CDT-TP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M05CDT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M05CDT-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M05CDT-TP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M05CDT-TP
Interface

Interface

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - MC78M05CDT-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MC78M05CDT-TP
Power Supply Chip >> Linear Voltage Regulators (LDO) MC78M05CDT-TP
Fixed 5V Positive electrode TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

Fixed 5V Positive electrode TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 353-MC78M05CDT-TP-ND 1372376-MC78M05CDT-TP 776-MC78M05CDT-TP MC78M05CDT-TP MC78M05CDT-TP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; Bulk Other; Bulk DPAK DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3908EEETR-T - ODG (Origin Data Global)
Specs
Package Type Other; 8-UFDFN Exposed Pad
IOUT 0.5000 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ3.3-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details