Dual N- and P-channel MOSFET in SOT-363S package, with a 60 V N-channel and 50 V P-channel drain-source voltage rating, designed for low-threshold switching applications. The device has a maximum power dissipation of 320 mW, junction temperature range of -55°C to +150°C, and thermal resistance of 390°C/W. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and is ESD HBM Class 2 rated. Solder pad layout follows a 0.65 mm pitch.
DUAL N/P-CHANNEL MOSFET,SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MC7252KDWAS-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |