The MC7252KDWA-TP is a dual N- and P-channel MOSFET in an SOT-363 package, designed for low-power switching applications. It has a drain-source voltage rating of 60 V for the N-channel and -50 V for the P-channel, with continuous drain currents of 0.34 A and -0.18 A at 25°C, respectively. The device features an ESD rating of 2 kV (HBM), a maximum junction temperature range of -55°C to +150°C, and a thermal resistance of 390°C/W. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability standards. The SOT-363 package dimensions are 1.15-1.35 mm (A), 2.00-2.45 mm (C), and 1.80-2.20 mm (H).
MOSFET N/P-CH 60V 0.34A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MC7252KDWA-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |