Mosfet Array N and P-Channel 60V, 50V 340mA, 180mA 150mW Surface Mount SOT-363
Mosfet Array N and P-Channel 60V, 50V 340mA, 180mA 150mW Surface Mount SOT-363
Mosfet Array N and P-Channel 60V, 50V 340mA, 180mA 150mW Surface Mount SOT-363
Win Source Part Number: 1337373-MC7252KDW-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V, 50V
Power - Max: 150mW
Configuration: N and P-Channel
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Base Product Number: MC7252
Current - Continuous Drain (Id) @ 25°C: 340mA, 180mA
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V, 8Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA, 2V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds: 40pF, 30pF @ 10V, 5V
MOSFET N/P-CH 60V 0.34A SOT363 Product overview: MC7252KDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MC7252KDW-TP can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 60V 0.34A SOT363
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MC7252KDW-TPMSTR-ND | 1337373-MC7252KDW-TP | 289-MC7252KDW-TP | MC7252KDW-TP |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | 60V 0.34A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | Tape & Reel (TR) | |
| Polarity | P-Channel | N-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| MOSFET Operating Mode | Enhancement |