Win Source Part Number: 1340757-MBRL30300CT-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 5,000
Technology: Schottky
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Base Product Number: MBRL30300
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 15 A
Current - Average Rectified (Io) (per Diode): 30A
Diode Array 1 Pair Common Cathode Schottky 300V 30A Through Hole TO-220-3
DIODE ARR SCHOT 300V 30A TO220AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1340757-MBRL30300CT-BP | 353-MBRL30300CT-BP-ND | MBRL30300CT-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | ||
| VF | 1.1 volts | 1.1 volts | |
| VR | 300 volts | ||
| IR | 0.0100 mA |