Manufacturer: Micro Commercial Co
Win Source Part Number: 883185-MBRD660CT-TP
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRD660
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.10.0080
Other Part Number: -1142-MBRD660CT-TPTR
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 60V 6A DPAK Product overview: MBRD660CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CT-TP can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 60V 6A DPAK
Schottky Diodes & Rectifiers 6A SCHOTTKY RECTIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 883185-MBRD660CT-TP | MBRD660CT-TPMSTR-ND | 286-MBRD660CT-TP | MBRD660CT-TP | MBRD660CT-TP |
| Product Name | Diodes, Rectifiers - Arrays - MBRD660CT-TP | Diode Arrays | Schottky 60V 6A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Package | D-Pak | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK | DPAK; DPAK-4 |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |