Micro Commercial Components Corp. Diode Arrays MBRD640CT-TP

Description
DIODE ARRAY SCHOTTKY 40V 6A DPAK
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V 6A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 353-MBRD640CT-TP-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTTKY 40V 6A DPAK

DIODE ARRAY SCHOTTKY 40V 6A DPAK

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 6A DPAK Diode and Rectifier
286-MBRD640CT-TP
Schottky 40V 6A DPAK Diode and Rectifier 286-MBRD640CT-TP
DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: MBRD640CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD640CT-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: MBRD640CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD640CT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367080-MBRD640CT-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367080-MBRD640CT-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367080-MBRD640CT-TP
Win Source Part Number: 1367080-MBRD640CT-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Base Product Number: MBRD640 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 540 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A

Win Source Part Number: 1367080-MBRD640CT-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Base Product Number: MBRD640
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD640CT-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD640CT-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBRD640CT-TP
DIODE ARRAY SCHOTTKY 40V 6A DPAK

DIODE ARRAY SCHOTTKY 40V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 353-MBRD640CT-TP-ND 286-MBRD640CT-TP 1367080-MBRD640CT-TP MBRD640CT-TP
Product Name Diode Arrays Schottky 40V 6A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Bulk TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data