Micro Commercial Components Corp. 100V 6A DPAK Diode and Rectifier MBRD6100CT-TP

Description
DIODE ARRAY SCHOTT 100V 6A DPAK Product overview: MBRD6100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD6100CT-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 100V 6A DPAK Product overview: MBRD6100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD6100CT-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6A DPAK Diode and Rectifier
286-MBRD6100CT-TP
100V 6A DPAK Diode and Rectifier 286-MBRD6100CT-TP
DIODE ARRAY SCHOTT 100V 6A DPAK Product overview: MBRD6100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD6100CT-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 100V 6A DPAK Product overview: MBRD6100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD6100CT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRD6100CT-TP - 926006-MBRD6100CT-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD6100CT-TP
926006-MBRD6100CT-TP
Diodes, Rectifiers - Single - MBRD6100CT-TP 926006-MBRD6100CT-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 926006-MBRD6100CT-TP Features: Diode Schottky 100 V 6A Surface Mount D-Pak Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MBRD6100 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.10.0080 Other Part Number: MBRD6100CT-TPMSDKR, MBRD6100CT-TPMSCT, MBRD6100CT-TPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 926006-MBRD6100CT-TP
Features: Diode Schottky 100 V 6A Surface Mount D-Pak
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRD6100
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.10.0080
Other Part Number: MBRD6100CT-TPMSDKR, MBRD6100CT-TPMSCT, MBRD6100CT-TPMSTR

Buy Now Datasheet
Diode Arrays - MBRD6100CT-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 6A Surface Mount D-Pak

Diode Schottky 100V 6A Surface Mount D-Pak

Buy Now Datasheet
Diode Arrays - MBRD6100CT-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 6A Surface Mount D-Pak

Diode Schottky 100V 6A Surface Mount D-Pak

Buy Now Datasheet
Diode Arrays - MBRD6100CT-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 6A Surface Mount D-Pak

Diode Schottky 100V 6A Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD6100CT-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD6100CT-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBRD6100CT-TP
DIODE ARRAY SCHOTT 100V 6A DPAK

DIODE ARRAY SCHOTT 100V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD6100CT-TP
Schottky Diodes & Rectifiers MBRD6100CT-TP
Schottky Diodes & Rectifiers 6A SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 6A SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 286-MBRD6100CT-TP 926006-MBRD6100CT-TP MBRD6100CT-TPMSDKR-ND MBRD6100CT-TP MBRD6100CT-TP
Product Name 100V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Single - MBRD6100CT-TP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) D-Pak DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK DPAK; DPAK-4
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data