Diode Schottky 100V 5A Surface Mount D-Pak
Diode Schottky 100V 5A Surface Mount D-Pak
Diode Schottky 100V 5A Surface Mount D-Pak
Win Source Part Number: 990129-MBRD5100HL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 5 A
Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: MBRD5100HL-TPMSCT,-1
Base Product Number: MBRD5100
DIODE SCHOTTKY 100V 5A DPAK Product overview: MBRD5100HL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5100HL-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 5A SCHOTTKY RECTIFIER
DIODE SCHOTTKY 100V 5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRD5100HL-TPMSCT-ND | 990129-MBRD5100HL-TP | 280-MBRD5100HL-TP | MBRD5100HL-TP | MBRD5100HL-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 5A DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |