Micro Commercial Components Corp. 100V 10A DPAK Diode and Rectifier MBRD10100CT-TP

Description
DIODE ARR SCHOTT 100V 10A DPAK Product overview: MBRD10100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 10A DPAK Product overview: MBRD10100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A DPAK Diode and Rectifier
286-MBRD10100CT-TP
100V 10A DPAK Diode and Rectifier 286-MBRD10100CT-TP
DIODE ARR SCHOTT 100V 10A DPAK Product overview: MBRD10100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 10A DPAK Product overview: MBRD10100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 353-MBRD10100CT-TP-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 100V 10A DPAK

DIODE ARRAY SCHOTT 100V 10A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367187-MBRD10100CT-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367187-MBRD10100CT-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367187-MBRD10100CT-TP
Win Source Part Number: 1367187-MBRD10100CT- TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Base Product Number: MBRD10100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 100 V Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A

Win Source Part Number: 1367187-MBRD10100CT-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Base Product Number: MBRD10100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 100 V
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-MBRD10100CT-TP 353-MBRD10100CT-TP-ND 1367187-MBRD10100CT-TP
Product Name 100V 10A DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package Bulk DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data