DIODE ARRAY SCHOT 150V 15A D2PAK
DIODE ARR SCHOTT 150V 30A D2PAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 353-MBRB30150CTH-TP-ND | MBRB30150CTH-TP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |