DIODE ARRAY SCHOTT 45V 15A D2PAK
DIODE ARR SCHOTT 45V 15A D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 353-MBRB1545CT-TP-ND | MBRB1545CT-TP | MBRB1545CT-TP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| Life Cycle Stage | Removed |