Micro Commercial Components Corp. Diode Arrays MBRB10200CT-TP

Description
DIODE ARRAY SCHOT 200V 10A D2PAK
Request a Quote Datasheet
Description
DIODE ARRAY SCHOT 200V 10A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 353-MBRB10200CT-TP-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 200V 10A D2PAK

DIODE ARRAY SCHOT 200V 10A D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10200CT-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10200CT-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10200CT-TP
DIODE ARR SCHOTT 200V 10A D2PAK

DIODE ARR SCHOTT 200V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers
Product Number 353-MBRB10200CT-TP-ND MBRB10200CT-TP
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
Rectifier Diodes, Type FRD - Model: FDRW50C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details