Micro Commercial Components Corp. Diode Arrays MBR3045CT-BP

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR3045CT-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR3045CT-BPMS-ND
Diode Arrays MBR3045CT-BPMS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR3045CT-BP - 883144-MBR3045CT-BP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3045CT-BP
883144-MBR3045CT-BP
Diodes, Rectifiers - Arrays - MBR3045CT-BP 883144-MBR3045CT-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 883144-MBR3045CT-BP Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Bulk Mounting: Through Hole Family Name: MBR3045 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -MBR3045CT-BPMS, MBR3045CTBP, MBR3045CT-BPMS

Manufacturer: Micro Commercial Co
Win Source Part Number: 883144-MBR3045CT-BP
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Bulk
Mounting: Through Hole
Family Name: MBR3045
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -MBR3045CT-BPMS, MBR3045CTBP, MBR3045CT-BPMS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045CT-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045CT-BP
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045CT-BP
DIODE ARR SCHOTT 45V 15A TO220AB

DIODE ARR SCHOTT 45V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR3045CT-BP
Schottky Diodes & Rectifiers MBR3045CT-BP
Schottky Diodes & Rectifiers 45V,30A

Schottky Diodes & Rectifiers 45V,30A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number MBR3045CT-BPMS-ND 883144-MBR3045CT-BP MBR3045CT-BP MBR3045CT-BP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR3045CT-BP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
High-voltage switching diode - BAS21SW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
View Details
2 suppliers