Manufacturer: Micro Commercial Co
Win Source Part Number: 1216092-MBR3035CT
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 30A Barrier 35V 24.5Vrms 35V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1216092-MBR3035CT | MBR3035CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR3035CT | Schottky Diodes & Rectifiers |
| Diode Type | Schottky |