Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Isolated Tab
DIODE ARR SCHOTT 150V ITO220AB
Schottky Diodes & Rectifiers 30A SCHOTTKY RECTIFIER
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | MBR30150FCT-BPMS-ND | MBR30150FCT-BP | MBR30150FCT-BP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |