Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Diodes Rectifiers -Diode Arrays
Package: Bulk
Product Status: Active
Diode Configuration: 1 Pair Common Cathode
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Diode Array 1 Pair Common Cathode Schottky 200V 20A Through Hole TO-220-3
DIODE ARR SCHOT 200V 20A TO220AB Product overview: MBR20200CT-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CT-BP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20A 200V TO-220AB
DIODE ARR SCHOT 200V 20A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR20200CT-BPMS-ND | 286-MBR20200CT-BP | MBR20200CT-BP | MBR20200CT-BP | |
| Product Name | Discrete Semiconductor Products -Diodes Rectifiers -Diode Arrays | Diode Arrays | 200V 20A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | ||||
| VR | 200 volts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Bulk | TO-220; TO-220-3 | TO-220 |