Micro Commercial Components Corp. Diodes, Rectifiers - Single - MBR20100PS-TP MBR20100PS-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 883135-MBR20100PS-TP Features: Diode Schottky 100 V 20A Surface Mount TO-277A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-277A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 883135-MBR20100PS-TP Features: Diode Schottky 100 V 20A Surface Mount TO-277A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-277A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR20100PS-TP - 883135-MBR20100PS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR20100PS-TP
883135-MBR20100PS-TP
Diodes, Rectifiers - Single - MBR20100PS-TP 883135-MBR20100PS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 883135-MBR20100PS-TP Features: Diode Schottky 100 V 20A Surface Mount TO-277A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-277A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 883135-MBR20100PS-TP
Features: Diode Schottky 100 V 20A Surface Mount TO-277A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-277A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 883135-MBR20100PS-TP
Product Name Diodes, Rectifiers - Single - MBR20100PS-TP
Package TO-277A
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 200 mA Schottky barrier diode - BAT54GWJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.6 volts
View Details
Schottky Diodes & Rectifiers - 2548750 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-201; DO-201AD
RoHS Compliant RoHS
View Details