Micro Commercial Components Corp. Diodes, Rectifiers - Single - MBR1545PS-TP MBR1545PS-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 883131-MBR1545PS-TP Features: Diode Schottky 45 V 15A Surface Mount TO-277A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-277A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 883131-MBR1545PS-TP Features: Diode Schottky 45 V 15A Surface Mount TO-277A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-277A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR1545PS-TP - 883131-MBR1545PS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1545PS-TP
883131-MBR1545PS-TP
Diodes, Rectifiers - Single - MBR1545PS-TP 883131-MBR1545PS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 883131-MBR1545PS-TP Features: Diode Schottky 45 V 15A Surface Mount TO-277A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-277A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 883131-MBR1545PS-TP
Features: Diode Schottky 45 V 15A Surface Mount TO-277A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-277A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1545PS-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1545PS-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBR1545PS-TP
DIODE SCHOTTKY 45V 15A TO277A

DIODE SCHOTTKY 45V 15A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 883131-MBR1545PS-TP MBR1545PS-TP
Product Name Diodes, Rectifiers - Single - MBR1545PS-TP Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277A
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diode Arrays - BAV99S/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 45 volts
View Details