Micro Commercial Components Corp. Schottky 40V 1A Diode and Rectifier MBR140LSF-TP

Description
DIODE SCHOTTKY 40V 1A SOD123FL Product overview: MBR140LSF-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140LSF-TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 40V 1A SOD123FL Product overview: MBR140LSF-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140LSF-TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-MBR140LSF-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-MBR140LSF-TP
Schottky 40V 1A Diode and Rectifier 280-MBR140LSF-TP
DIODE SCHOTTKY 40V 1A SOD123FL Product overview: MBR140LSF-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140LSF-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123FL Product overview: MBR140LSF-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140LSF-TP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBR140LSF-TP - 883130-MBR140LSF-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR140LSF-TP
883130-MBR140LSF-TP
Diodes, Rectifiers - Single - MBR140LSF-TP 883130-MBR140LSF-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 883130-MBR140LSF-TP Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 883130-MBR140LSF-TP
Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - Single - MBR140LSF-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
MBR140LSF-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR140LSF-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR140LSF-TP 883130-MBR140LSF-TP MBR140LSF-TP
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - MBR140LSF-TP Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data