Micro Commercial Components Corp. Single Diodes MBR10U60-TP

Description
Diode Schottky 60V 10A Surface Mount TO-277-3
Request a Quote Datasheet
Description
Diode Schottky 60V 10A Surface Mount TO-277-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR10U60-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR10U60-TPMSCT-ND
Single Diodes MBR10U60-TPMSCT-ND
Diode Schottky 60V 10A Surface Mount TO-277-3

Diode Schottky 60V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - MBR10U60-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR10U60-TPMSTR-ND
Single Diodes MBR10U60-TPMSTR-ND
Diode Schottky 60V 10A Surface Mount TO-277-3

Diode Schottky 60V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - MBR10U60-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR10U60-TPMSDKR-ND
Single Diodes MBR10U60-TPMSDKR-ND
Diode Schottky 60V 10A Surface Mount TO-277-3

Diode Schottky 60V 10A Surface Mount TO-277-3

Buy Now Datasheet
Schottky 60V 10A Diode and Rectifier - 280-MBR10U60-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-MBR10U60-TP
Schottky 60V 10A Diode and Rectifier 280-MBR10U60-TP
DIODE SCHOTTKY 60V 10A TO277-3 Product overview: MBR10U60-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10U60-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A TO277-3 Product overview: MBR10U60-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10U60-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR10U60-TP - 925972-MBR10U60-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR10U60-TP
925972-MBR10U60-TP
Diodes, Rectifiers - Single - MBR10U60-TP 925972-MBR10U60-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 925972-MBR10U60-TP Features: Diode Schottky 60 V 10A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: MBR10U60 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR10U60-TPMSCT, MBR10U60-TPMSTR, MBR10U60-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 925972-MBR10U60-TP
Features: Diode Schottky 60 V 10A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBR10U60
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR10U60-TPMSCT, MBR10U60-TPMSTR, MBR10U60-TPMSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10U60-TP
Schottky Diodes & Rectifiers MBR10U60-TP
Schottky Diodes & Rectifiers 10A, 60V Low Vf Schottky

Schottky Diodes & Rectifiers 10A, 60V Low Vf Schottky

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10U60-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10U60-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBR10U60-TP
DIODE SCHOTTKY 60V 10A TO277-3

DIODE SCHOTTKY 60V 10A TO277-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number MBR10U60-TPMSCT-ND 280-MBR10U60-TP 925972-MBR10U60-TP MBR10U60-TP MBR10U60-TP
Product Name Single Diodes Schottky 60V 10A Diode and Rectifier Diodes, Rectifiers - Single - MBR10U60-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050111 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
Schottky 6A 100V DPAK Diode and Rectifier - 286-12CWQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
3 suppliers
45 V, 3 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers