Micro Commercial Components Corp. Single Diodes MBR10100ULPS-TP

Description
Diode Schottky 100V 10A Surface Mount TO-277-3
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Surface Mount TO-277-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR10100ULPS-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277-3

Diode Schottky 100V 10A Surface Mount TO-277-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076484-MBR10100ULPS-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076484-MBR10100ULPS-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076484-MBR10100ULPS-TP
Win Source Part Number: 1076484-MBR10100ULPS -TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 10 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277-3 Alternative Parts (Cross-Reference): SS12P2L-M3/86A; V12P10-M3/86A; V12P12-M3/86A; SBR12U100P5-13; SBR12U120P5-13; SBR12M120P5-13; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: MBR10100ULPS-TPMSCT, MBR10100ULPS-TPMSTR, MBR10100ULPS-TPMSDKR Base Product Number: MBR10100 Product Status: Obsolete

Win Source Part Number: 1076484-MBR10100ULPS-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 10 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
Alternative Parts (Cross-Reference): SS12P2L-M3/86A; V12P10-M3/86A; V12P12-M3/86A; SBR12U100P5-13; SBR12U120P5-13; SBR12M120P5-13;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: MBR10100ULPS-TPMSCT,MBR10100ULPS-TPMSTR,MBR10100ULPS-TPMSDKR
Base Product Number: MBR10100
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100ULPS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100ULPS-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100ULPS-TP
DIODE SCHOTTKY 100V 10A TO277-3

DIODE SCHOTTKY 100V 10A TO277-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10100ULPS-TP
Schottky Diodes & Rectifiers MBR10100ULPS-TP
Schottky Diodes & Rectifiers 10A,100V Low Vf Schottky

Schottky Diodes & Rectifiers 10A,100V Low Vf Schottky

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number MBR10100ULPS-TPMSTR-ND 1076484-MBR10100ULPS-TP MBR10100ULPS-TP MBR10100ULPS-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details