DIODE SCHOTTKY 80V 500MA SOD123 Product overview: MBR0580-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0580-TP can be used for catalog matching and distributor lookup.
Diode Schottky 80V 500mA Surface Mount SOD-123
Diode Schottky 80V 500mA Surface Mount SOD-123
Diode Schottky 80V 500mA Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 1072373-MBR0580-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 80V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR0580S1-7; MBR0580; MBR0580-TP-HF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 80V 500MA SOD123
Schottky Diodes & Rectifiers Rectifier 80V 5.5A
DIODE SCHOTTKY 80V 500MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR0580-TP | MBR0580-TPMSTR-ND | 1072373-MBR0580-TP | MBR0580-TP | MBR0580-TP | MBR0580-TP |
| Product Name | Schottky 80V 500MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR0580-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 |