Manufacturer: Micro Commercial Co
Win Source Part Number: 850910-MBR0560L-TP
Features: Diode 60 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: MBR0560
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MBR0560L-TPMSDKR, MBR0560L-TPMSCT, MBR0560L-TPMSTR, MBR0560LTP
Diode Schottky 60V 500mA Surface Mount SOD-123
DIODE SCHOTTKY 60V 500MA SOD123
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 850910-MBR0560L-TP | MBR0560L-TPMSTR-ND | MBR0560L-TP |
| Product Name | Diodes, Rectifiers - Single - MBR0560L-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |